Dialight Corp. Panel Indicator, 12.5Mm, Green, 24Vdc; Led Color Dialight 682-3232-142F

Description
PANEL INDICATOR, 12.5MM, GREEN, 24VDC; LED Color:Green; Operating Voltage:24VDC; Mounting Hole Dia:12.5mm; Forward Current If:20mA; Luminous Intensity:2.225cd; IP / NEMA Rating:Not Rated; Product Range:682 Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, 12.5MM, GREEN, 24VDC; LED Color:Green; Operating Voltage:24VDC; Mounting Hole Dia:12.5mm; Forward Current If:20mA; Luminous Intensity:2.225cd; IP / NEMA Rating:Not Rated; Product Range:682 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, 12.5Mm, Green, 24Vdc; Led Color Dialight - 96Y6551 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, 12.5Mm, Green, 24Vdc; Led Color Dialight
96Y6551
Panel Indicator, 12.5Mm, Green, 24Vdc; Led Color Dialight 96Y6551
PANEL INDICATOR, 12.5MM, GREEN, 24VDC; LED Color:Green; Operating Voltage:24VDC; Mounting Hole Dia:12.5mm; Forward Current If:20mA; Luminous Intensity:2.225cd; IP / NEMA Rating:Not Rated; Product Range:682 Series RoHS Compliant: Yes

PANEL INDICATOR, 12.5MM, GREEN, 24VDC; LED Color:Green; Operating Voltage:24VDC; Mounting Hole Dia:12.5mm; Forward Current If:20mA; Luminous Intensity:2.225cd; IP / NEMA Rating:Not Rated; Product Range:682 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 96Y6551
Product Name Panel Indicator, 12.5Mm, Green, 24Vdc; Led Color Dialight
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736344 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
3W Mini High Power LED - ASMT-JA30-ARS01 - Broadcom Inc.
Specs
LED Type Amber
Peak Wavelength 598 nm (5980 Å)
Viewing Angle 165 degrees
View Details
3 suppliers
Specs
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
Viewing Angle 124 degrees
View Details