Dialight Corp. Panel Indicator, 12.5Mm, Green, 12Vdc; Led Color Dialight 682-3232-132F

Description
PANEL INDICATOR, 12.5MM, GREEN, 12VDC; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:12.5mm; Forward Current If:20mA; Luminous Intensity:2.225cd; IP / NEMA Rating:Not Rated; Product Range:682 Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, 12.5MM, GREEN, 12VDC; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:12.5mm; Forward Current If:20mA; Luminous Intensity:2.225cd; IP / NEMA Rating:Not Rated; Product Range:682 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, 12.5Mm, Green, 12Vdc; Led Color Dialight - 96Y6550 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, 12.5Mm, Green, 12Vdc; Led Color Dialight
96Y6550
Panel Indicator, 12.5Mm, Green, 12Vdc; Led Color Dialight 96Y6550
PANEL INDICATOR, 12.5MM, GREEN, 12VDC; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:12.5mm; Forward Current If:20mA; Luminous Intensity:2.225cd; IP / NEMA Rating:Not Rated; Product Range:682 Series RoHS Compliant: Yes

PANEL INDICATOR, 12.5MM, GREEN, 12VDC; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:12.5mm; Forward Current If:20mA; Luminous Intensity:2.225cd; IP / NEMA Rating:Not Rated; Product Range:682 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 96Y6550
Product Name Panel Indicator, 12.5Mm, Green, 12Vdc; Led Color Dialight
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269557 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
Specs
LED Package: T-1-3/4
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details