Dialight Corp. Panel Indicator, 12.5Mm, Red, 6Vdc; Led Color Dialight 682-3135-121F

Description
PANEL INDICATOR, 12.5MM, RED, 6VDC; LED Color:Red; Operating Voltage:6VDC; Mounting Hole Dia:12.5mm; Forward Current If:20mA; Luminous Intensity:510mcd; IP / NEMA Rating:Not Rated; Product Range:682 Series RoHS Compliant: Yes
Description
PANEL INDICATOR, 12.5MM, RED, 6VDC; LED Color:Red; Operating Voltage:6VDC; Mounting Hole Dia:12.5mm; Forward Current If:20mA; Luminous Intensity:510mcd; IP / NEMA Rating:Not Rated; Product Range:682 Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Panel Indicator, 12.5mm, Red, 6VDC from Dialight is designed for various applications including power indication, status indication, and instrumentation. It features a low power consumption of up to 90% less than incandescent indicators and has a long operational life of up to 100,000 hours. The indicator operates at a voltage of 6VDC with a forward current of 20mA and provides a luminous intensity of 510 millicandelas. The mounting specifications include a hole size of 12.5mm and a maximum panel thickness of 6.3mm. It is constructed from polycarbonate and is RoHS compliant. The operating temperature range is from -20°C to +75°C, with a storage temperature range of -40°C to +100°C. Electrical connections are made via solder terminals and wire leads. This product is suitable for engineers seeking a reliable and efficient panel indicator for their projects.

Datasheet Summary
Powered by GS/AI

The Panel Indicator, 12.5mm, Red, 6VDC from Dialight is designed for various applications including power indication, status indication, and instrumentation. It features a low power consumption of up to 90% less than incandescent indicators and has a long operational life of up to 100,000 hours. The indicator operates at a voltage of 6VDC with a forward current of 20mA and provides a luminous intensity of 510 millicandelas. The mounting specifications include a hole size of 12.5mm and a maximum panel thickness of 6.3mm. It is constructed from polycarbonate and is RoHS compliant. The operating temperature range is from -20°C to +75°C, with a storage temperature range of -40°C to +100°C. Electrical connections are made via solder terminals and wire leads. This product is suitable for engineers seeking a reliable and efficient panel indicator for their projects.

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, 12.5Mm, Red, 6Vdc; Led Color Dialight - 96Y6546 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, 12.5Mm, Red, 6Vdc; Led Color Dialight
96Y6546
Panel Indicator, 12.5Mm, Red, 6Vdc; Led Color Dialight 96Y6546
PANEL INDICATOR, 12.5MM, RED, 6VDC; LED Color:Red; Operating Voltage:6VDC; Mounting Hole Dia:12.5mm; Forward Current If:20mA; Luminous Intensity:510mcd; IP / NEMA Rating:Not Rated; Product Range:682 Series RoHS Compliant: Yes

PANEL INDICATOR, 12.5MM, RED, 6VDC; LED Color:Red; Operating Voltage:6VDC; Mounting Hole Dia:12.5mm; Forward Current If:20mA; Luminous Intensity:510mcd; IP / NEMA Rating:Not Rated; Product Range:682 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 96Y6546
Product Name Panel Indicator, 12.5Mm, Red, 6Vdc; Led Color Dialight
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2017444 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 320 nm (3200 Å)
Viewing Angle 130 degrees
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 70 degrees
View Details