Dialight Corp. Panel Indicator, 12.5Mm, Red, 12Vdc; Led Color Dialight 682-3132-131F

Description
PANEL INDICATOR, 12.5MM, RED, 12VDC; LED Color:Red; Operating Voltage:12VDC; Mounting Hole Dia:12.5mm; Forward Current If:20mA; Luminous Intensity:510mcd; IP / NEMA Rating:Not Rated; Product Range:682 Series RoHS Compliant: Yes
Description
PANEL INDICATOR, 12.5MM, RED, 12VDC; LED Color:Red; Operating Voltage:12VDC; Mounting Hole Dia:12.5mm; Forward Current If:20mA; Luminous Intensity:510mcd; IP / NEMA Rating:Not Rated; Product Range:682 Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, 12.5Mm, Red, 12Vdc; Led Color Dialight - 96Y6544 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, 12.5Mm, Red, 12Vdc; Led Color Dialight
96Y6544
Panel Indicator, 12.5Mm, Red, 12Vdc; Led Color Dialight 96Y6544
PANEL INDICATOR, 12.5MM, RED, 12VDC; LED Color:Red; Operating Voltage:12VDC; Mounting Hole Dia:12.5mm; Forward Current If:20mA; Luminous Intensity:510mcd; IP / NEMA Rating:Not Rated; Product Range:682 Series RoHS Compliant: Yes

PANEL INDICATOR, 12.5MM, RED, 12VDC; LED Color:Red; Operating Voltage:12VDC; Mounting Hole Dia:12.5mm; Forward Current If:20mA; Luminous Intensity:510mcd; IP / NEMA Rating:Not Rated; Product Range:682 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 96Y6544
Product Name Panel Indicator, 12.5Mm, Red, 12Vdc; Led Color Dialight
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1960 milliwatts
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 516-AEMD-EL3K-VWK02CT-ND - DigiKey
Specs
LED Package: 3-SMD, Gull Wing
LED Type Amber
Peak Wavelength 594 nm (5940 Å)
View Details
Specs
LED Package: T-1
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details