Dialight Corp. Panel Indicator, 12.5Mm, Red, 6Vdc; Led Color Dialight 682-3132-121F

Description
PANEL INDICATOR, 12.5MM, RED, 6VDC; LED Color:Red; Operating Voltage:6VDC; Mounting Hole Dia:12.5mm; Forward Current If:20mA; Luminous Intensity:510mcd; IP / NEMA Rating:Not Rated; Product Range:682 Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, 12.5MM, RED, 6VDC; LED Color:Red; Operating Voltage:6VDC; Mounting Hole Dia:12.5mm; Forward Current If:20mA; Luminous Intensity:510mcd; IP / NEMA Rating:Not Rated; Product Range:682 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, 12.5Mm, Red, 6Vdc; Led Color Dialight - 96Y6543 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, 12.5Mm, Red, 6Vdc; Led Color Dialight
96Y6543
Panel Indicator, 12.5Mm, Red, 6Vdc; Led Color Dialight 96Y6543
PANEL INDICATOR, 12.5MM, RED, 6VDC; LED Color:Red; Operating Voltage:6VDC; Mounting Hole Dia:12.5mm; Forward Current If:20mA; Luminous Intensity:510mcd; IP / NEMA Rating:Not Rated; Product Range:682 Series RoHS Compliant: Yes

PANEL INDICATOR, 12.5MM, RED, 6VDC; LED Color:Red; Operating Voltage:6VDC; Mounting Hole Dia:12.5mm; Forward Current If:20mA; Luminous Intensity:510mcd; IP / NEMA Rating:Not Rated; Product Range:682 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 96Y6543
Product Name Panel Indicator, 12.5Mm, Red, 6Vdc; Led Color Dialight
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736282 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 415 nm (4150 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 120 degrees
View Details