Dialight Corp. Panel Indicator, 9.5Mm, Blue, 24Vdc; Led Color Dialight 680-3432-244F

Description
PANEL INDICATOR, 9.5MM, BLUE, 24VDC; LED Color:Blue; Operating Voltage:24VDC; Mounting Hole Dia:9.5mm; Forward Current If:20mA; Luminous Intensity:730mcd; IP / NEMA Rating:Not Rated; Product Range:680 Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, 9.5MM, BLUE, 24VDC; LED Color:Blue; Operating Voltage:24VDC; Mounting Hole Dia:9.5mm; Forward Current If:20mA; Luminous Intensity:730mcd; IP / NEMA Rating:Not Rated; Product Range:680 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, 9.5Mm, Blue, 24Vdc; Led Color Dialight - 96Y6536 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, 9.5Mm, Blue, 24Vdc; Led Color Dialight
96Y6536
Panel Indicator, 9.5Mm, Blue, 24Vdc; Led Color Dialight 96Y6536
PANEL INDICATOR, 9.5MM, BLUE, 24VDC; LED Color:Blue; Operating Voltage:24VDC; Mounting Hole Dia:9.5mm; Forward Current If:20mA; Luminous Intensity:730mcd; IP / NEMA Rating:Not Rated; Product Range:680 Series RoHS Compliant: Yes

PANEL INDICATOR, 9.5MM, BLUE, 24VDC; LED Color:Blue; Operating Voltage:24VDC; Mounting Hole Dia:9.5mm; Forward Current If:20mA; Luminous Intensity:730mcd; IP / NEMA Rating:Not Rated; Product Range:680 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 96Y6536
Product Name Panel Indicator, 9.5Mm, Blue, 24Vdc; Led Color Dialight
LED Type Blue; Blue
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2103085 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
Subminiature Emitter (IRLED) - LIM383ES - Light in Motion LLC
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Forward Current 65 milliamps
View Details
LED Indication - Discrete - 67-SML-LXR0401UPGW5MADKR-ND - DigiKey
ITW Electronic Component Solutions - Lumex
Specs
LED Package: 0402 (1005 Metric)
LED Type Green
Peak Wavelength 520 nm (5200 Å)
View Details