Dialight Corp. Panel Indicator, 10.3Mm, Blue, 24Vdc; Led Color Dialight 680-3432-144F

Description
PANEL INDICATOR, 10.3MM, BLUE, 24VDC; LED Color:Blue; Operating Voltage:24VDC; Mounting Hole Dia:10.3mm; Forward Current If:20mA; Luminous Intensity:245mcd; IP / NEMA Rating:Not Rated; Product Range:680 Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, 10.3MM, BLUE, 24VDC; LED Color:Blue; Operating Voltage:24VDC; Mounting Hole Dia:10.3mm; Forward Current If:20mA; Luminous Intensity:245mcd; IP / NEMA Rating:Not Rated; Product Range:680 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, 10.3Mm, Blue, 24Vdc; Led Color Dialight - 96Y6533 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, 10.3Mm, Blue, 24Vdc; Led Color Dialight
96Y6533
Panel Indicator, 10.3Mm, Blue, 24Vdc; Led Color Dialight 96Y6533
PANEL INDICATOR, 10.3MM, BLUE, 24VDC; LED Color:Blue; Operating Voltage:24VDC; Mounting Hole Dia:10.3mm; Forward Current If:20mA; Luminous Intensity:245mcd; IP / NEMA Rating:Not Rated; Product Range:680 Series RoHS Compliant: Yes

PANEL INDICATOR, 10.3MM, BLUE, 24VDC; LED Color:Blue; Operating Voltage:24VDC; Mounting Hole Dia:10.3mm; Forward Current If:20mA; Luminous Intensity:245mcd; IP / NEMA Rating:Not Rated; Product Range:680 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 96Y6533
Product Name Panel Indicator, 10.3Mm, Blue, 24Vdc; Led Color Dialight
LED Type Blue; Blue
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2043931 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Green; Green
Array Array
Number of Array Elements 1
View Details
Specs
LED Package: T-1
LED Type Red
Peak Wavelength 697 nm (6970 Å)
View Details
2.5X2.0MM RED SMD LED Z-BEND - AM2520ID09 - Kingbright Corporation
Specs
LED Package: Reverse Mount SMD LED
LED Type Red
Peak Wavelength 617 nm (6170 Å)
View Details