Dialight Corp. Panel Indicator, 10.3Mm, Blue, 12Vdc; Led Color Dialight 680-3432-134F

Description
PANEL INDICATOR, 10.3MM, BLUE, 12VDC; LED Color:Blue; Operating Voltage:12VDC; Mounting Hole Dia:10.3mm; Forward Current If:20mA; Luminous Intensity:245mcd; IP / NEMA Rating:Not Rated; Product Range:680 Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, 10.3MM, BLUE, 12VDC; LED Color:Blue; Operating Voltage:12VDC; Mounting Hole Dia:10.3mm; Forward Current If:20mA; Luminous Intensity:245mcd; IP / NEMA Rating:Not Rated; Product Range:680 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, 10.3Mm, Blue, 12Vdc; Led Color Dialight - 96Y6532 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, 10.3Mm, Blue, 12Vdc; Led Color Dialight
96Y6532
Panel Indicator, 10.3Mm, Blue, 12Vdc; Led Color Dialight 96Y6532
PANEL INDICATOR, 10.3MM, BLUE, 12VDC; LED Color:Blue; Operating Voltage:12VDC; Mounting Hole Dia:10.3mm; Forward Current If:20mA; Luminous Intensity:245mcd; IP / NEMA Rating:Not Rated; Product Range:680 Series RoHS Compliant: Yes

PANEL INDICATOR, 10.3MM, BLUE, 12VDC; LED Color:Blue; Operating Voltage:12VDC; Mounting Hole Dia:10.3mm; Forward Current If:20mA; Luminous Intensity:245mcd; IP / NEMA Rating:Not Rated; Product Range:680 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 96Y6532
Product Name Panel Indicator, 10.3Mm, Blue, 12Vdc; Led Color Dialight
LED Type Blue; Blue
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2035774 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Number of Array Elements 1
View Details
Specs
LED Package: T-1-3/4
LED Type Red
Peak Wavelength 697 nm (6970 Å)
View Details