Dialight Corp. Panel Indicator, 10.3Mm, Orange, 12Vdc; Led Color Dialight 680-3335-133F

Description
PANEL INDICATOR, 10.3MM, ORANGE, 12VDC; LED Color:Orange; Operating Voltage:12VDC; Mounting Hole Dia:10.3mm; Forward Current If:20mA; Luminous Intensity:1.455cd; IP / NEMA Rating:Not Rated; Product Range:680 Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, 10.3MM, ORANGE, 12VDC; LED Color:Orange; Operating Voltage:12VDC; Mounting Hole Dia:10.3mm; Forward Current If:20mA; Luminous Intensity:1.455cd; IP / NEMA Rating:Not Rated; Product Range:680 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, 10.3Mm, Orange, 12Vdc; Led Color Dialight - 96Y6526 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, 10.3Mm, Orange, 12Vdc; Led Color Dialight
96Y6526
Panel Indicator, 10.3Mm, Orange, 12Vdc; Led Color Dialight 96Y6526
PANEL INDICATOR, 10.3MM, ORANGE, 12VDC; LED Color:Orange; Operating Voltage:12VDC; Mounting Hole Dia:10.3mm; Forward Current If:20mA; Luminous Intensity:1.455cd; IP / NEMA Rating:Not Rated; Product Range:680 Series RoHS Compliant: Yes

PANEL INDICATOR, 10.3MM, ORANGE, 12VDC; LED Color:Orange; Operating Voltage:12VDC; Mounting Hole Dia:10.3mm; Forward Current If:20mA; Luminous Intensity:1.455cd; IP / NEMA Rating:Not Rated; Product Range:680 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 96Y6526
Product Name Panel Indicator, 10.3Mm, Orange, 12Vdc; Led Color Dialight
LED Type Orange; Orange
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736355 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 380 nm (3800 Å)
View Details
Reverse mount available chip LED - SML811WBCN1W - ROHM Semiconductor GmbH
Specs
LED Package: 3.4x1.25 (t=1.1)
LED Type White
Optical Power Output 35 milliwatts
View Details