Dialight Corp. Panel Indicator, 10.3Mm, Green, 6Vdc; Led Color Dialight 680-3235-122F

Description
PANEL INDICATOR, 10.3MM, GREEN, 6VDC; LED Color:Green; Operating Voltage:6VDC; Mounting Hole Dia:10.3mm; Forward Current If:20mA; Luminous Intensity:4.33cd; IP / NEMA Rating:Not Rated; Product Range:680 Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, 10.3MM, GREEN, 6VDC; LED Color:Green; Operating Voltage:6VDC; Mounting Hole Dia:10.3mm; Forward Current If:20mA; Luminous Intensity:4.33cd; IP / NEMA Rating:Not Rated; Product Range:680 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, 10.3Mm, Green, 6Vdc; Led Color Dialight - 96Y6513 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, 10.3Mm, Green, 6Vdc; Led Color Dialight
96Y6513
Panel Indicator, 10.3Mm, Green, 6Vdc; Led Color Dialight 96Y6513
PANEL INDICATOR, 10.3MM, GREEN, 6VDC; LED Color:Green; Operating Voltage:6VDC; Mounting Hole Dia:10.3mm; Forward Current If:20mA; Luminous Intensity:4.33cd; IP / NEMA Rating:Not Rated; Product Range:680 Series RoHS Compliant: Yes

PANEL INDICATOR, 10.3MM, GREEN, 6VDC; LED Color:Green; Operating Voltage:6VDC; Mounting Hole Dia:10.3mm; Forward Current If:20mA; Luminous Intensity:4.33cd; IP / NEMA Rating:Not Rated; Product Range:680 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 96Y6513
Product Name Panel Indicator, 10.3Mm, Green, 6Vdc; Led Color Dialight
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269565 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
Subminiature Emitter (IRLED) - LIM373ES - Light in Motion LLC
Specs
LED Type Infrared
Peak Wavelength 875 nm (8750 Å)
Forward Current 65 milliamps
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details