Dialight Corp. Panel Indicator, 9.5Mm, Green, 24Vdc; Led Color Dialight 680-3232-242F

Description
PANEL INDICATOR, 9.5MM, GREEN, 24VDC; LED Color:Green; Operating Voltage:24VDC; Mounting Hole Dia:9.5mm; Forward Current If:20mA; Luminous Intensity:4.07cd; IP / NEMA Rating:Not Rated; Product Range:680 Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, 9.5MM, GREEN, 24VDC; LED Color:Green; Operating Voltage:24VDC; Mounting Hole Dia:9.5mm; Forward Current If:20mA; Luminous Intensity:4.07cd; IP / NEMA Rating:Not Rated; Product Range:680 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, 9.5Mm, Green, 24Vdc; Led Color Dialight - 96Y6512 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, 9.5Mm, Green, 24Vdc; Led Color Dialight
96Y6512
Panel Indicator, 9.5Mm, Green, 24Vdc; Led Color Dialight 96Y6512
PANEL INDICATOR, 9.5MM, GREEN, 24VDC; LED Color:Green; Operating Voltage:24VDC; Mounting Hole Dia:9.5mm; Forward Current If:20mA; Luminous Intensity:4.07cd; IP / NEMA Rating:Not Rated; Product Range:680 Series RoHS Compliant: Yes

PANEL INDICATOR, 9.5MM, GREEN, 24VDC; LED Color:Green; Operating Voltage:24VDC; Mounting Hole Dia:9.5mm; Forward Current If:20mA; Luminous Intensity:4.07cd; IP / NEMA Rating:Not Rated; Product Range:680 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 96Y6512
Product Name Panel Indicator, 9.5Mm, Green, 24Vdc; Led Color Dialight
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736265 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1020 nm (10200 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Green
Peak Wavelength 570 nm (5700 Å)
View Details
Infrared LED - IB5D1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details