Dialight Corp. Panel Indicator, 10.3Mm, Green, 24Vdc; Led Color Dialight 680-3232-142F

Description
PANEL INDICATOR, 10.3MM, GREEN, 24VDC; LED Color:Green; Operating Voltage:24VDC; Mounting Hole Dia:10.3mm; Forward Current If:20mA; Luminous Intensity:4.33cd; IP / NEMA Rating:Not Rated; Product Range:680 Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, 10.3MM, GREEN, 24VDC; LED Color:Green; Operating Voltage:24VDC; Mounting Hole Dia:10.3mm; Forward Current If:20mA; Luminous Intensity:4.33cd; IP / NEMA Rating:Not Rated; Product Range:680 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, 10.3Mm, Green, 24Vdc; Led Color Dialight - 96Y6509 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, 10.3Mm, Green, 24Vdc; Led Color Dialight
96Y6509
Panel Indicator, 10.3Mm, Green, 24Vdc; Led Color Dialight 96Y6509
PANEL INDICATOR, 10.3MM, GREEN, 24VDC; LED Color:Green; Operating Voltage:24VDC; Mounting Hole Dia:10.3mm; Forward Current If:20mA; Luminous Intensity:4.33cd; IP / NEMA Rating:Not Rated; Product Range:680 Series RoHS Compliant: Yes

PANEL INDICATOR, 10.3MM, GREEN, 24VDC; LED Color:Green; Operating Voltage:24VDC; Mounting Hole Dia:10.3mm; Forward Current If:20mA; Luminous Intensity:4.33cd; IP / NEMA Rating:Not Rated; Product Range:680 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 96Y6509
Product Name Panel Indicator, 10.3Mm, Green, 24Vdc; Led Color Dialight
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2121836 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 285 nm (2850 Å)
Viewing Angle 120 degrees
View Details
Specs
LED Package: T-1 3/4
LED Type Blue
Viewing Angle 30 degrees
View Details
Micropac Industries, Inc.
Specs
LED Package: .060" Coaxial
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details