Dialight Corp. Panel Indicator, 10.3Mm, Green, 12Vdc; Led Color Dialight 680-3232-132F

Description
PANEL INDICATOR, 10.3MM, GREEN, 12VDC; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:10.3mm; Forward Current If:20mA; Luminous Intensity:4.33cd; IP / NEMA Rating:Not Rated; Product Range:680 Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, 10.3MM, GREEN, 12VDC; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:10.3mm; Forward Current If:20mA; Luminous Intensity:4.33cd; IP / NEMA Rating:Not Rated; Product Range:680 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, 10.3Mm, Green, 12Vdc; Led Color Dialight - 96Y6508 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, 10.3Mm, Green, 12Vdc; Led Color Dialight
96Y6508
Panel Indicator, 10.3Mm, Green, 12Vdc; Led Color Dialight 96Y6508
PANEL INDICATOR, 10.3MM, GREEN, 12VDC; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:10.3mm; Forward Current If:20mA; Luminous Intensity:4.33cd; IP / NEMA Rating:Not Rated; Product Range:680 Series RoHS Compliant: Yes

PANEL INDICATOR, 10.3MM, GREEN, 12VDC; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:10.3mm; Forward Current If:20mA; Luminous Intensity:4.33cd; IP / NEMA Rating:Not Rated; Product Range:680 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 96Y6508
Product Name Panel Indicator, 10.3Mm, Green, 12Vdc; Led Color Dialight
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2103077 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Number of Array Elements 1
View Details
Chip LED with reflector - SML012ENT - ROHM Semiconductor GmbH
Specs
LED Package: 3x2 (t=1.3)
LED Type Green
Peak Wavelength 525 nm (5250 Å)
View Details