Dialight Corp. Panel Indicator, 10.3Mm, Green, 6Vdc; Led Color Dialight 680-3232-122F

Description
PANEL INDICATOR, 10.3MM, GREEN, 6VDC; LED Color:Green; Operating Voltage:6VDC; Mounting Hole Dia:10.3mm; Forward Current If:20mA; Luminous Intensity:4.33cd; IP / NEMA Rating:Not Rated; Product Range:680 Series RoHS Compliant: Yes
Description
PANEL INDICATOR, 10.3MM, GREEN, 6VDC; LED Color:Green; Operating Voltage:6VDC; Mounting Hole Dia:10.3mm; Forward Current If:20mA; Luminous Intensity:4.33cd; IP / NEMA Rating:Not Rated; Product Range:680 Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, 10.3Mm, Green, 6Vdc; Led Color Dialight - 96Y6507 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, 10.3Mm, Green, 6Vdc; Led Color Dialight
96Y6507
Panel Indicator, 10.3Mm, Green, 6Vdc; Led Color Dialight 96Y6507
PANEL INDICATOR, 10.3MM, GREEN, 6VDC; LED Color:Green; Operating Voltage:6VDC; Mounting Hole Dia:10.3mm; Forward Current If:20mA; Luminous Intensity:4.33cd; IP / NEMA Rating:Not Rated; Product Range:680 Series RoHS Compliant: Yes

PANEL INDICATOR, 10.3MM, GREEN, 6VDC; LED Color:Green; Operating Voltage:6VDC; Mounting Hole Dia:10.3mm; Forward Current If:20mA; Luminous Intensity:4.33cd; IP / NEMA Rating:Not Rated; Product Range:680 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 96Y6507
Product Name Panel Indicator, 10.3Mm, Green, 6Vdc; Led Color Dialight
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736280 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 370 nm (3700 Å)
Viewing Angle 15 degrees
View Details
Specs
LED Package: T-1-3/4
LED Type Red
Peak Wavelength 697 nm (6970 Å)
View Details
3.2X2.7MM ORANGE/GREEN SMD LED - APB3227SEKCGKC - Kingbright Corporation
Specs
LED Package: Top-Emitting Bi-Color SMD LED
LED Type Orange; Green
Peak Wavelength 570 to 601 nm (5700 to 6010 Å)
View Details
3 suppliers