Dialight Corp. Panel Indicator, 10.3Mm, Red, 6Vdc; Led Color Dialight 680-3135-121F

Description
PANEL INDICATOR, 10.3MM, RED, 6VDC; LED Color:Red; Operating Voltage:6VDC; Mounting Hole Dia:10.3mm; Forward Current If:20mA; Luminous Intensity:1.53cd; IP / NEMA Rating:Not Rated; Product Range:680 Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, 10.3MM, RED, 6VDC; LED Color:Red; Operating Voltage:6VDC; Mounting Hole Dia:10.3mm; Forward Current If:20mA; Luminous Intensity:1.53cd; IP / NEMA Rating:Not Rated; Product Range:680 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, 10.3Mm, Red, 6Vdc; Led Color Dialight - 96Y6501 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, 10.3Mm, Red, 6Vdc; Led Color Dialight
96Y6501
Panel Indicator, 10.3Mm, Red, 6Vdc; Led Color Dialight 96Y6501
PANEL INDICATOR, 10.3MM, RED, 6VDC; LED Color:Red; Operating Voltage:6VDC; Mounting Hole Dia:10.3mm; Forward Current If:20mA; Luminous Intensity:1.53cd; IP / NEMA Rating:Not Rated; Product Range:680 Series RoHS Compliant: Yes

PANEL INDICATOR, 10.3MM, RED, 6VDC; LED Color:Red; Operating Voltage:6VDC; Mounting Hole Dia:10.3mm; Forward Current If:20mA; Luminous Intensity:1.53cd; IP / NEMA Rating:Not Rated; Product Range:680 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 96Y6501
Product Name Panel Indicator, 10.3Mm, Red, 6Vdc; Led Color Dialight
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736364 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
Specs
LED Package: 1.6x0.8 (t=1.24)
LED Type Green
Peak Wavelength 527 nm (5270 Å)
View Details