Dialight Corp. Panel Indicator, 9.5Mm, Red, 24Vdc; Led Color Dialight 680-3132-241F

Description
PANEL INDICATOR, 9.5MM, RED, 24VDC; LED Color:Red; Operating Voltage:24VDC; Mounting Hole Dia:9.5mm; Forward Current If:20mA; Luminous Intensity:335mcd; IP / NEMA Rating:Not Rated; Product Range:680 Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, 9.5MM, RED, 24VDC; LED Color:Red; Operating Voltage:24VDC; Mounting Hole Dia:9.5mm; Forward Current If:20mA; Luminous Intensity:335mcd; IP / NEMA Rating:Not Rated; Product Range:680 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, 9.5Mm, Red, 24Vdc; Led Color Dialight - 96Y6500 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, 9.5Mm, Red, 24Vdc; Led Color Dialight
96Y6500
Panel Indicator, 9.5Mm, Red, 24Vdc; Led Color Dialight 96Y6500
PANEL INDICATOR, 9.5MM, RED, 24VDC; LED Color:Red; Operating Voltage:24VDC; Mounting Hole Dia:9.5mm; Forward Current If:20mA; Luminous Intensity:335mcd; IP / NEMA Rating:Not Rated; Product Range:680 Series RoHS Compliant: Yes

PANEL INDICATOR, 9.5MM, RED, 24VDC; LED Color:Red; Operating Voltage:24VDC; Mounting Hole Dia:9.5mm; Forward Current If:20mA; Luminous Intensity:335mcd; IP / NEMA Rating:Not Rated; Product Range:680 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 96Y6500
Product Name Panel Indicator, 9.5Mm, Red, 24Vdc; Led Color Dialight
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269514 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 7600 milliwatts
Array Array
Number of Array Elements 4
View Details
LED Indication - Discrete - 516-4085-1-ND - DigiKey
Specs
LED Package: 3-SMD, Gull Wing
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
3 suppliers
Specs
LED Type Red; Green; Multi-Colored
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 90 degrees
View Details