Dialight Corp. Panel Indicator, 10.3Mm, Red, 24Vdc; Led Color Dialight 680-3132-141F

Description
PANEL INDICATOR, 10.3MM, RED, 24VDC; LED Color:Red; Operating Voltage:24VDC; Mounting Hole Dia:10.3mm; Forward Current If:20mA; Luminous Intensity:1.53cd; IP / NEMA Rating:Not Rated; Product Range:680 Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, 10.3MM, RED, 24VDC; LED Color:Red; Operating Voltage:24VDC; Mounting Hole Dia:10.3mm; Forward Current If:20mA; Luminous Intensity:1.53cd; IP / NEMA Rating:Not Rated; Product Range:680 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, 10.3Mm, Red, 24Vdc; Led Color Dialight - 96Y6497 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, 10.3Mm, Red, 24Vdc; Led Color Dialight
96Y6497
Panel Indicator, 10.3Mm, Red, 24Vdc; Led Color Dialight 96Y6497
PANEL INDICATOR, 10.3MM, RED, 24VDC; LED Color:Red; Operating Voltage:24VDC; Mounting Hole Dia:10.3mm; Forward Current If:20mA; Luminous Intensity:1.53cd; IP / NEMA Rating:Not Rated; Product Range:680 Series RoHS Compliant: Yes

PANEL INDICATOR, 10.3MM, RED, 24VDC; LED Color:Red; Operating Voltage:24VDC; Mounting Hole Dia:10.3mm; Forward Current If:20mA; Luminous Intensity:1.53cd; IP / NEMA Rating:Not Rated; Product Range:680 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 96Y6497
Product Name Panel Indicator, 10.3Mm, Red, 24Vdc; Led Color Dialight
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 750 milliwatts
Array Array
Number of Array Elements 1
View Details
Specs
LED Package: 10 mm
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details