Dialight Corp. Panel Indicator, 9.5Mm, Blue, 6Vdc; Led Color Dialight 679-2412-324F

Description
PANEL INDICATOR, 9.5MM, BLUE, 6VDC; LED Color:Blue; Operating Voltage:6VDC; Mounting Hole Dia:9.5mm; Forward Current If:20mA; Luminous Intensity:270mcd; IP / NEMA Rating:IP66, NEMA 4X; Product Range:679 Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, 9.5MM, BLUE, 6VDC; LED Color:Blue; Operating Voltage:6VDC; Mounting Hole Dia:9.5mm; Forward Current If:20mA; Luminous Intensity:270mcd; IP / NEMA Rating:IP66, NEMA 4X; Product Range:679 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, 9.5Mm, Blue, 6Vdc; Led Color Dialight - 96Y6483 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, 9.5Mm, Blue, 6Vdc; Led Color Dialight
96Y6483
Panel Indicator, 9.5Mm, Blue, 6Vdc; Led Color Dialight 96Y6483
PANEL INDICATOR, 9.5MM, BLUE, 6VDC; LED Color:Blue; Operating Voltage:6VDC; Mounting Hole Dia:9.5mm; Forward Current If:20mA; Luminous Intensity:270mcd; IP / NEMA Rating:IP66, NEMA 4X; Product Range:679 Series RoHS Compliant: Yes

PANEL INDICATOR, 9.5MM, BLUE, 6VDC; LED Color:Blue; Operating Voltage:6VDC; Mounting Hole Dia:9.5mm; Forward Current If:20mA; Luminous Intensity:270mcd; IP / NEMA Rating:IP66, NEMA 4X; Product Range:679 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 96Y6483
Product Name Panel Indicator, 9.5Mm, Blue, 6Vdc; Led Color Dialight
LED Type Blue; Blue
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269514 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 7600 milliwatts
Array Array
Number of Array Elements 4
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U280 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 280 nm (2800 Å)
View Details
Indicator, Led Pcb, 5Mm, Green, 2.2V; Led Color Lumex - 19J9566 - Newark, An Avnet Company
Specs
LED Package: T-1 3/4 (5mm)
LED Type Green; Green
Viewing Angle 60 degrees
View Details