Dialight Corp. Panel Indicator, 9.5Mm, Orange, 6Vdc; Led Color Dialight 679-2325-323F

Description
PANEL INDICATOR, 9.5MM, ORANGE, 6VDC; LED Color:Orange; Operating Voltage:6VDC; Mounting Hole Dia:9.5mm; Forward Current If:20mA; Luminous Intensity:1.57cd; IP / NEMA Rating:IP66, NEMA 4X; Product Range:679 Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, 9.5MM, ORANGE, 6VDC; LED Color:Orange; Operating Voltage:6VDC; Mounting Hole Dia:9.5mm; Forward Current If:20mA; Luminous Intensity:1.57cd; IP / NEMA Rating:IP66, NEMA 4X; Product Range:679 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, 9.5Mm, Orange, 6Vdc; Led Color Dialight - 96Y6480 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, 9.5Mm, Orange, 6Vdc; Led Color Dialight
96Y6480
Panel Indicator, 9.5Mm, Orange, 6Vdc; Led Color Dialight 96Y6480
PANEL INDICATOR, 9.5MM, ORANGE, 6VDC; LED Color:Orange; Operating Voltage:6VDC; Mounting Hole Dia:9.5mm; Forward Current If:20mA; Luminous Intensity:1.57cd; IP / NEMA Rating:IP66, NEMA 4X; Product Range:679 Series RoHS Compliant: Yes

PANEL INDICATOR, 9.5MM, ORANGE, 6VDC; LED Color:Orange; Operating Voltage:6VDC; Mounting Hole Dia:9.5mm; Forward Current If:20mA; Luminous Intensity:1.57cd; IP / NEMA Rating:IP66, NEMA 4X; Product Range:679 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 96Y6480
Product Name Panel Indicator, 9.5Mm, Orange, 6Vdc; Led Color Dialight
LED Type Orange; Orange
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269508 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 7600 milliwatts
Array Array
Number of Array Elements 4
View Details
PCB Based Subminiature Lamps - ASMT-BG20-AS000 - Broadcom Inc.
Specs
LED Package: 3.2mm x 2.4mm x 2.4mm
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details
7 suppliers
Specs
LED Package: T-1
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details