Dialight Corp. Panel Indicator, 9.5Mm, Orange, 12Vdc; Led Color Dialight 679-2315-333F

Description
PANEL INDICATOR, 9.5MM, ORANGE, 12VDC; LED Color:Orange; Operating Voltage:12VDC; Mounting Hole Dia:9.5mm; Forward Current If:20mA; Luminous Intensity:1.57cd; IP / NEMA Rating:IP66, NEMA 4X; Product Range:679 Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, 9.5MM, ORANGE, 12VDC; LED Color:Orange; Operating Voltage:12VDC; Mounting Hole Dia:9.5mm; Forward Current If:20mA; Luminous Intensity:1.57cd; IP / NEMA Rating:IP66, NEMA 4X; Product Range:679 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, 9.5Mm, Orange, 12Vdc; Led Color Dialight - 96Y6475 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, 9.5Mm, Orange, 12Vdc; Led Color Dialight
96Y6475
Panel Indicator, 9.5Mm, Orange, 12Vdc; Led Color Dialight 96Y6475
PANEL INDICATOR, 9.5MM, ORANGE, 12VDC; LED Color:Orange; Operating Voltage:12VDC; Mounting Hole Dia:9.5mm; Forward Current If:20mA; Luminous Intensity:1.57cd; IP / NEMA Rating:IP66, NEMA 4X; Product Range:679 Series RoHS Compliant: Yes

PANEL INDICATOR, 9.5MM, ORANGE, 12VDC; LED Color:Orange; Operating Voltage:12VDC; Mounting Hole Dia:9.5mm; Forward Current If:20mA; Luminous Intensity:1.57cd; IP / NEMA Rating:IP66, NEMA 4X; Product Range:679 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 96Y6475
Product Name Panel Indicator, 9.5Mm, Orange, 12Vdc; Led Color Dialight
LED Type Orange; Orange
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736360P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 360 nm (3600 Å)
Number of Array Elements 1
View Details
Specs
LED Package: T-1
LED Type Red; Green; Multi-Colored
Peak Wavelength 635 nm (6350 Å)
View Details