Dialight Corp. Panel Indicator, 9.5Mm, Green, 12Vdc; Led Color Dialight 679-2225-332F

Description
PANEL INDICATOR, 9.5MM, GREEN, 12VDC; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:9.5mm; Forward Current If:20mA; Luminous Intensity:5.87cd; IP / NEMA Rating:IP66, NEMA 4X; Product Range:679 Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, 9.5MM, GREEN, 12VDC; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:9.5mm; Forward Current If:20mA; Luminous Intensity:5.87cd; IP / NEMA Rating:IP66, NEMA 4X; Product Range:679 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, 9.5Mm, Green, 12Vdc; Led Color Dialight - 96Y6469 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, 9.5Mm, Green, 12Vdc; Led Color Dialight
96Y6469
Panel Indicator, 9.5Mm, Green, 12Vdc; Led Color Dialight 96Y6469
PANEL INDICATOR, 9.5MM, GREEN, 12VDC; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:9.5mm; Forward Current If:20mA; Luminous Intensity:5.87cd; IP / NEMA Rating:IP66, NEMA 4X; Product Range:679 Series RoHS Compliant: Yes

PANEL INDICATOR, 9.5MM, GREEN, 12VDC; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:9.5mm; Forward Current If:20mA; Luminous Intensity:5.87cd; IP / NEMA Rating:IP66, NEMA 4X; Product Range:679 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 96Y6469
Product Name Panel Indicator, 9.5Mm, Green, 12Vdc; Led Color Dialight
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736275 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
Specs
LED Package: T-1
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details
LED Indication - Discrete - 754-1539-1-ND - DigiKey
Specs
LED Package: 2-PLCC
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details
2 suppliers