Dialight Corp. Panel Indicator, 9.5Mm, Green, 24Vdc; Led Color Dialight 679-2215-342F

Description
PANEL INDICATOR, 9.5MM, GREEN, 24VDC; LED Color:Green; Operating Voltage:24VDC; Mounting Hole Dia:9.5mm; Forward Current If:20mA; Luminous Intensity:5.87cd; IP / NEMA Rating:IP66, NEMA 4X; Product Range:679 Series RoHS Compliant: Yes
Description
PANEL INDICATOR, 9.5MM, GREEN, 24VDC; LED Color:Green; Operating Voltage:24VDC; Mounting Hole Dia:9.5mm; Forward Current If:20mA; Luminous Intensity:5.87cd; IP / NEMA Rating:IP66, NEMA 4X; Product Range:679 Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, 9.5Mm, Green, 24Vdc; Led Color Dialight - 96Y6464 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, 9.5Mm, Green, 24Vdc; Led Color Dialight
96Y6464
Panel Indicator, 9.5Mm, Green, 24Vdc; Led Color Dialight 96Y6464
PANEL INDICATOR, 9.5MM, GREEN, 24VDC; LED Color:Green; Operating Voltage:24VDC; Mounting Hole Dia:9.5mm; Forward Current If:20mA; Luminous Intensity:5.87cd; IP / NEMA Rating:IP66, NEMA 4X; Product Range:679 Series RoHS Compliant: Yes

PANEL INDICATOR, 9.5MM, GREEN, 24VDC; LED Color:Green; Operating Voltage:24VDC; Mounting Hole Dia:9.5mm; Forward Current If:20mA; Luminous Intensity:5.87cd; IP / NEMA Rating:IP66, NEMA 4X; Product Range:679 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 96Y6464
Product Name Panel Indicator, 9.5Mm, Green, 24Vdc; Led Color Dialight
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

LEDs - 1808083 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 5 x 5 x 1.6mm
LED Type Rgbw
Number of Array Elements 4
View Details
LED White Lighting - 516-3968-2-ND - DigiKey
Specs
LED Package: 4-PLCC
LED Type White
Color Temperature 4500 K
View Details
2 suppliers
Specs
LED Type Red
Peak Wavelength 697 nm (6970 Å)
Viewing Angle 124 degrees
View Details