Dialight Corp. Panel Indicator, 9.5Mm, Green, 6Vdc; Led Color Dialight 679-2212-322F

Description
PANEL INDICATOR, 9.5MM, GREEN, 6VDC; LED Color:Green; Operating Voltage:6VDC; Mounting Hole Dia:9.5mm; Forward Current If:20mA; Luminous Intensity:5.87cd; IP / NEMA Rating:IP66, NEMA 4X; Product Range:679 Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, 9.5MM, GREEN, 6VDC; LED Color:Green; Operating Voltage:6VDC; Mounting Hole Dia:9.5mm; Forward Current If:20mA; Luminous Intensity:5.87cd; IP / NEMA Rating:IP66, NEMA 4X; Product Range:679 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, 9.5Mm, Green, 6Vdc; Led Color Dialight - 96Y6459 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, 9.5Mm, Green, 6Vdc; Led Color Dialight
96Y6459
Panel Indicator, 9.5Mm, Green, 6Vdc; Led Color Dialight 96Y6459
PANEL INDICATOR, 9.5MM, GREEN, 6VDC; LED Color:Green; Operating Voltage:6VDC; Mounting Hole Dia:9.5mm; Forward Current If:20mA; Luminous Intensity:5.87cd; IP / NEMA Rating:IP66, NEMA 4X; Product Range:679 Series RoHS Compliant: Yes

PANEL INDICATOR, 9.5MM, GREEN, 6VDC; LED Color:Green; Operating Voltage:6VDC; Mounting Hole Dia:9.5mm; Forward Current If:20mA; Luminous Intensity:5.87cd; IP / NEMA Rating:IP66, NEMA 4X; Product Range:679 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 96Y6459
Product Name Panel Indicator, 9.5Mm, Green, 6Vdc; Led Color Dialight
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2103085 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 120 degrees
View Details