Dialight Corp. Panel Indicator, 9.5Mm, Blue, 6Vdc; Led Color Dialight 679-1415-324F

Description
PANEL INDICATOR, 9.5MM, BLUE, 6VDC; LED Color:Blue; Operating Voltage:6VDC; Mounting Hole Dia:9.5mm; Forward Current If:20mA; Luminous Intensity:215mcd; IP / NEMA Rating:IP66, NEMA 4X; Product Range:679 Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, 9.5MM, BLUE, 6VDC; LED Color:Blue; Operating Voltage:6VDC; Mounting Hole Dia:9.5mm; Forward Current If:20mA; Luminous Intensity:215mcd; IP / NEMA Rating:IP66, NEMA 4X; Product Range:679 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, 9.5Mm, Blue, 6Vdc; Led Color Dialight - 96Y6438 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, 9.5Mm, Blue, 6Vdc; Led Color Dialight
96Y6438
Panel Indicator, 9.5Mm, Blue, 6Vdc; Led Color Dialight 96Y6438
PANEL INDICATOR, 9.5MM, BLUE, 6VDC; LED Color:Blue; Operating Voltage:6VDC; Mounting Hole Dia:9.5mm; Forward Current If:20mA; Luminous Intensity:215mcd; IP / NEMA Rating:IP66, NEMA 4X; Product Range:679 Series RoHS Compliant: Yes

PANEL INDICATOR, 9.5MM, BLUE, 6VDC; LED Color:Blue; Operating Voltage:6VDC; Mounting Hole Dia:9.5mm; Forward Current If:20mA; Luminous Intensity:215mcd; IP / NEMA Rating:IP66, NEMA 4X; Product Range:679 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 96Y6438
Product Name Panel Indicator, 9.5Mm, Blue, 6Vdc; Led Color Dialight
LED Type Blue; Blue
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736273 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Small chip LED with reflector - SMLMN2BCT(C) - ROHM Semiconductor GmbH
Specs
LED Package: 2x1.25 (t=0.8)
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
View Details
Led Light Bar, Cool Wht, 1000Lm, 573Mm; Light Colour Ledvance - 85AC2461 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 10000 milliwatts
View Details