Dialight Corp. Panel Indicator, 9.5Mm, Orange, 6Vdc; Led Color Dialight 679-1322-323F

Description
PANEL INDICATOR, 9.5MM, ORANGE, 6VDC; LED Color:Orange; Operating Voltage:6VDC; Mounting Hole Dia:9.5mm; Forward Current If:20mA; Luminous Intensity:1.57cd; IP / NEMA Rating:IP66, NEMA 4X; Product Range:679 Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, 9.5MM, ORANGE, 6VDC; LED Color:Orange; Operating Voltage:6VDC; Mounting Hole Dia:9.5mm; Forward Current If:20mA; Luminous Intensity:1.57cd; IP / NEMA Rating:IP66, NEMA 4X; Product Range:679 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, 9.5Mm, Orange, 6Vdc; Led Color Dialight - 96Y6429 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, 9.5Mm, Orange, 6Vdc; Led Color Dialight
96Y6429
Panel Indicator, 9.5Mm, Orange, 6Vdc; Led Color Dialight 96Y6429
PANEL INDICATOR, 9.5MM, ORANGE, 6VDC; LED Color:Orange; Operating Voltage:6VDC; Mounting Hole Dia:9.5mm; Forward Current If:20mA; Luminous Intensity:1.57cd; IP / NEMA Rating:IP66, NEMA 4X; Product Range:679 Series RoHS Compliant: Yes

PANEL INDICATOR, 9.5MM, ORANGE, 6VDC; LED Color:Orange; Operating Voltage:6VDC; Mounting Hole Dia:9.5mm; Forward Current If:20mA; Luminous Intensity:1.57cd; IP / NEMA Rating:IP66, NEMA 4X; Product Range:679 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 96Y6429
Product Name Panel Indicator, 9.5Mm, Orange, 6Vdc; Led Color Dialight
LED Type Orange; Orange
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1225383 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 300 x 20 x 7mm
LED Type Ultraviolet
Peak Wavelength 390 nm (3900 Å)
View Details
.156
Specs
LED Type Red; Green; Blue; White; Multi-Colored; Amber, Cool White, Clear
Forward Current 15 to 22 milliamps
Forward Voltage 2 to 28 volts
View Details
Super Nova 2 LED Module Red - MD-EL-SN2-R - ECO Light LED
Specs
LED Type Red
Optical Power Output 420 milliwatts
View Details