Dialight Corp. Panel Indicator, 9.5Mm, Green, 12Vdc; Led Color Dialight 679-1225-332F

Description
PANEL INDICATOR, 9.5MM, GREEN, 12VDC; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:9.5mm; Forward Current If:20mA; Luminous Intensity:5.87cd; IP / NEMA Rating:IP66, NEMA 4X; Product Range:679 Series RoHS Compliant: Yes
Description
PANEL INDICATOR, 9.5MM, GREEN, 12VDC; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:9.5mm; Forward Current If:20mA; Luminous Intensity:5.87cd; IP / NEMA Rating:IP66, NEMA 4X; Product Range:679 Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Panel Indicator, 9.5mm, Green, 12VDC, part number 96Y6421, is designed for various applications including power indication and status monitoring. It features a mounting hole size of 9.5mm and is suitable for panel thicknesses up to 9.5mm with a gasket. The indicator operates at 12VDC with a forward current of 20mA and provides a luminous intensity of 5.87 candela. This product is RoHS compliant and has an IP66 and NEMA 4X rating, indicating its suitability for harsh environments. It consumes significantly less power compared to incandescent indicators, generating no heat and boasting a long lifespan of up to 100,000 hours. The housing is available in chrome or black plated brass, and the LED can be mounted in a protruding position. This indicator is ideal for engineers seeking a reliable and efficient solution for visual status indication in their projects.

Datasheet Summary
Powered by GS/AI

The Panel Indicator, 9.5mm, Green, 12VDC, part number 96Y6421, is designed for various applications including power indication and status monitoring. It features a mounting hole size of 9.5mm and is suitable for panel thicknesses up to 9.5mm with a gasket. The indicator operates at 12VDC with a forward current of 20mA and provides a luminous intensity of 5.87 candela. This product is RoHS compliant and has an IP66 and NEMA 4X rating, indicating its suitability for harsh environments. It consumes significantly less power compared to incandescent indicators, generating no heat and boasting a long lifespan of up to 100,000 hours. The housing is available in chrome or black plated brass, and the LED can be mounted in a protruding position. This indicator is ideal for engineers seeking a reliable and efficient solution for visual status indication in their projects.

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, 9.5Mm, Green, 12Vdc; Led Color Dialight - 96Y6421 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, 9.5Mm, Green, 12Vdc; Led Color Dialight
96Y6421
Panel Indicator, 9.5Mm, Green, 12Vdc; Led Color Dialight 96Y6421
PANEL INDICATOR, 9.5MM, GREEN, 12VDC; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:9.5mm; Forward Current If:20mA; Luminous Intensity:5.87cd; IP / NEMA Rating:IP66, NEMA 4X; Product Range:679 Series RoHS Compliant: Yes

PANEL INDICATOR, 9.5MM, GREEN, 12VDC; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:9.5mm; Forward Current If:20mA; Luminous Intensity:5.87cd; IP / NEMA Rating:IP66, NEMA 4X; Product Range:679 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 96Y6421
Product Name Panel Indicator, 9.5Mm, Green, 12Vdc; Led Color Dialight
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269518 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 3920 milliwatts
Array Array
Number of Array Elements 4
View Details
Visible Emitter - MTE7000N2-R - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: 5mm Plastic Flat Top
LED Type Red
Peak Wavelength 700 nm (7000 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 35 degrees
View Details