Dialight Corp. Panel Indicator, 9.5Mm, Green, 12Vdc; Led Color Dialight 679-1212-332F

Description
PANEL INDICATOR, 9.5MM, GREEN, 12VDC; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:9.5mm; Forward Current If:20mA; Luminous Intensity:5.87cd; IP / NEMA Rating:IP66, NEMA 4X; Product Range:679 Series RoHS Compliant: Yes
Description
PANEL INDICATOR, 9.5MM, GREEN, 12VDC; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:9.5mm; Forward Current If:20mA; Luminous Intensity:5.87cd; IP / NEMA Rating:IP66, NEMA 4X; Product Range:679 Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, 9.5Mm, Green, 12Vdc; Led Color Dialight - 96Y6412 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, 9.5Mm, Green, 12Vdc; Led Color Dialight
96Y6412
Panel Indicator, 9.5Mm, Green, 12Vdc; Led Color Dialight 96Y6412
PANEL INDICATOR, 9.5MM, GREEN, 12VDC; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:9.5mm; Forward Current If:20mA; Luminous Intensity:5.87cd; IP / NEMA Rating:IP66, NEMA 4X; Product Range:679 Series RoHS Compliant: Yes

PANEL INDICATOR, 9.5MM, GREEN, 12VDC; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:9.5mm; Forward Current If:20mA; Luminous Intensity:5.87cd; IP / NEMA Rating:IP66, NEMA 4X; Product Range:679 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 96Y6412
Product Name Panel Indicator, 9.5Mm, Green, 12Vdc; Led Color Dialight
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269519 - RS Components, Ltd.
RS Components, Ltd.
Specs
Color Temperature 5000 K
Optical Power Output 3920 milliwatts
Array Array
View Details
JKL Components Corporation
Specs
LED Package: T-3 1/4
LED Type Blue
Viewing Angle 32 degrees
View Details
2 suppliers
Micropac Industries, Inc.
Specs
LED Package: .100" Microlight
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details