Dialight Corp. Panel Indicator, 9.5Mm, Red, 24Vdc; Led Color Dialight 679-1122-341F

Description
PANEL INDICATOR, 9.5MM, RED, 24VDC; LED Color:Red; Operating Voltage:24VDC; Mounting Hole Dia:9.5mm; Forward Current If:20mA; Luminous Intensity:485mcd; IP / NEMA Rating:IP66, NEMA 4X; Product Range:679 Series RoHS Compliant: Yes
Description
PANEL INDICATOR, 9.5MM, RED, 24VDC; LED Color:Red; Operating Voltage:24VDC; Mounting Hole Dia:9.5mm; Forward Current If:20mA; Luminous Intensity:485mcd; IP / NEMA Rating:IP66, NEMA 4X; Product Range:679 Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Panel Indicator, 9.5mm, Red, 24VDC from Dialight is designed for various applications including main power indication, status indication, and maintenance warnings. It features a low power consumption rate, using up to 90% less energy than incandescent indicators, and has a long operational life of up to 100,000 hours. The indicator is housed in chrome or black plated brass and is rated IP66 and NEMA 4X, making it suitable for harsh environments. It operates at a voltage of 24VDC with a forward current of 20mA and provides a luminous intensity of 485mcd. The mounting hole size is 9.5mm, with a maximum panel thickness of 9.5mm when using a gasket. The product is RoHS compliant, ensuring it meets environmental standards.

Datasheet Summary
Powered by GS/AI

The Panel Indicator, 9.5mm, Red, 24VDC from Dialight is designed for various applications including main power indication, status indication, and maintenance warnings. It features a low power consumption rate, using up to 90% less energy than incandescent indicators, and has a long operational life of up to 100,000 hours. The indicator is housed in chrome or black plated brass and is rated IP66 and NEMA 4X, making it suitable for harsh environments. It operates at a voltage of 24VDC with a forward current of 20mA and provides a luminous intensity of 485mcd. The mounting hole size is 9.5mm, with a maximum panel thickness of 9.5mm when using a gasket. The product is RoHS compliant, ensuring it meets environmental standards.

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, 9.5Mm, Red, 24Vdc; Led Color Dialight - 96Y6407 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, 9.5Mm, Red, 24Vdc; Led Color Dialight
96Y6407
Panel Indicator, 9.5Mm, Red, 24Vdc; Led Color Dialight 96Y6407
PANEL INDICATOR, 9.5MM, RED, 24VDC; LED Color:Red; Operating Voltage:24VDC; Mounting Hole Dia:9.5mm; Forward Current If:20mA; Luminous Intensity:485mcd; IP / NEMA Rating:IP66, NEMA 4X; Product Range:679 Series RoHS Compliant: Yes

PANEL INDICATOR, 9.5MM, RED, 24VDC; LED Color:Red; Operating Voltage:24VDC; Mounting Hole Dia:9.5mm; Forward Current If:20mA; Luminous Intensity:485mcd; IP / NEMA Rating:IP66, NEMA 4X; Product Range:679 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 96Y6407
Product Name Panel Indicator, 9.5Mm, Red, 24Vdc; Led Color Dialight
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736344 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: .100" Microlight
LED Type Green
Peak Wavelength 570 nm (5700 Å)
View Details
Infrared LED - IB5D1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details