Dialight Corp. Panel Indicator, 9.5Mm, Red, 6Vdc; Led Color Dialight 679-1122-321F

Description
PANEL INDICATOR, 9.5MM, RED, 6VDC; LED Color:Red; Operating Voltage:6VDC; Mounting Hole Dia:9.5mm; Forward Current If:20mA; Luminous Intensity:485mcd; IP / NEMA Rating:IP66, NEMA 4X; Product Range:679 Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, 9.5MM, RED, 6VDC; LED Color:Red; Operating Voltage:6VDC; Mounting Hole Dia:9.5mm; Forward Current If:20mA; Luminous Intensity:485mcd; IP / NEMA Rating:IP66, NEMA 4X; Product Range:679 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, 9.5Mm, Red, 6Vdc; Led Color Dialight - 96Y6405 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, 9.5Mm, Red, 6Vdc; Led Color Dialight
96Y6405
Panel Indicator, 9.5Mm, Red, 6Vdc; Led Color Dialight 96Y6405
PANEL INDICATOR, 9.5MM, RED, 6VDC; LED Color:Red; Operating Voltage:6VDC; Mounting Hole Dia:9.5mm; Forward Current If:20mA; Luminous Intensity:485mcd; IP / NEMA Rating:IP66, NEMA 4X; Product Range:679 Series RoHS Compliant: Yes

PANEL INDICATOR, 9.5MM, RED, 6VDC; LED Color:Red; Operating Voltage:6VDC; Mounting Hole Dia:9.5mm; Forward Current If:20mA; Luminous Intensity:485mcd; IP / NEMA Rating:IP66, NEMA 4X; Product Range:679 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 96Y6405
Product Name Panel Indicator, 9.5Mm, Red, 6Vdc; Led Color Dialight
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269574 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
TheiaLED PLCC4,MPWR,0.5W,InGaN,CWht,CRI70 - ASMT-QWBH-NGJDE - Broadcom Inc.
Specs
LED Type White
Color Temperature 5000 K
Viewing Angle 120 degrees
View Details
Specs
LED Type Red
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 36 degrees
View Details