Dialight Corp. Panel Indicator, 9.5Mm, Red, 24Vdc; Led Color Dialight 679-1115-341F

Description
PANEL INDICATOR, 9.5MM, RED, 24VDC; LED Color:Red; Operating Voltage:24VDC; Mounting Hole Dia:9.5mm; Forward Current If:20mA; Luminous Intensity:485mcd; IP / NEMA Rating:IP66, NEMA 4X; Product Range:679 Series RoHS Compliant: Yes
Description
PANEL INDICATOR, 9.5MM, RED, 24VDC; LED Color:Red; Operating Voltage:24VDC; Mounting Hole Dia:9.5mm; Forward Current If:20mA; Luminous Intensity:485mcd; IP / NEMA Rating:IP66, NEMA 4X; Product Range:679 Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, 9.5Mm, Red, 24Vdc; Led Color Dialight - 96Y6404 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, 9.5Mm, Red, 24Vdc; Led Color Dialight
96Y6404
Panel Indicator, 9.5Mm, Red, 24Vdc; Led Color Dialight 96Y6404
PANEL INDICATOR, 9.5MM, RED, 24VDC; LED Color:Red; Operating Voltage:24VDC; Mounting Hole Dia:9.5mm; Forward Current If:20mA; Luminous Intensity:485mcd; IP / NEMA Rating:IP66, NEMA 4X; Product Range:679 Series RoHS Compliant: Yes

PANEL INDICATOR, 9.5MM, RED, 24VDC; LED Color:Red; Operating Voltage:24VDC; Mounting Hole Dia:9.5mm; Forward Current If:20mA; Luminous Intensity:485mcd; IP / NEMA Rating:IP66, NEMA 4X; Product Range:679 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 96Y6404
Product Name Panel Indicator, 9.5Mm, Red, 24Vdc; Led Color Dialight
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2035774 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Number of Array Elements 1
View Details
Subminiature Emitter (IRLED) - LIM373ES - Light in Motion LLC
Specs
LED Type Infrared
Peak Wavelength 875 nm (8750 Å)
Forward Current 65 milliamps
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 120 degrees
View Details