Dialight Corp. Panel Indicator, 9.5Mm, Red, 6Vdc; Led Color Dialight 679-1115-321F

Description
PANEL INDICATOR, 9.5MM, RED, 6VDC; LED Color:Red; Operating Voltage:6VDC; Mounting Hole Dia:9.5mm; Forward Current If:20mA; Luminous Intensity:485mcd; IP / NEMA Rating:IP66, NEMA 4X; Product Range:679 Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, 9.5MM, RED, 6VDC; LED Color:Red; Operating Voltage:6VDC; Mounting Hole Dia:9.5mm; Forward Current If:20mA; Luminous Intensity:485mcd; IP / NEMA Rating:IP66, NEMA 4X; Product Range:679 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, 9.5Mm, Red, 6Vdc; Led Color Dialight - 96Y6402 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, 9.5Mm, Red, 6Vdc; Led Color Dialight
96Y6402
Panel Indicator, 9.5Mm, Red, 6Vdc; Led Color Dialight 96Y6402
PANEL INDICATOR, 9.5MM, RED, 6VDC; LED Color:Red; Operating Voltage:6VDC; Mounting Hole Dia:9.5mm; Forward Current If:20mA; Luminous Intensity:485mcd; IP / NEMA Rating:IP66, NEMA 4X; Product Range:679 Series RoHS Compliant: Yes

PANEL INDICATOR, 9.5MM, RED, 6VDC; LED Color:Red; Operating Voltage:6VDC; Mounting Hole Dia:9.5mm; Forward Current If:20mA; Luminous Intensity:485mcd; IP / NEMA Rating:IP66, NEMA 4X; Product Range:679 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 96Y6402
Product Name Panel Indicator, 9.5Mm, Red, 6Vdc; Led Color Dialight
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1946423 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
Small chip LED with reflector - SMLMN2ECT(C) - ROHM Semiconductor GmbH
Specs
LED Package: 2x1.25 (t=0.8)
LED Type Green
Peak Wavelength 527 nm (5270 Å)
View Details
Led Light Bar, White, 1800Lm, 12W; Light Color Sylvania - 23AH0611 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 12000 milliwatts
View Details