Dialight Corp. Panel Indicator, 8.2Mm, Blue, 3.3Vdc; Led Color Dialight 678-3431-114F

Description
PANEL INDICATOR, 8.2MM, BLUE, 3.3VDC; LED Color:Blue; Operating Voltage:3.3VDC; Mounting Hole Dia:8.2mm; Forward Current If:20mA; Luminous Intensity:4.36cd; IP / NEMA Rating:Not Rated; Product Range:678 Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, 8.2MM, BLUE, 3.3VDC; LED Color:Blue; Operating Voltage:3.3VDC; Mounting Hole Dia:8.2mm; Forward Current If:20mA; Luminous Intensity:4.36cd; IP / NEMA Rating:Not Rated; Product Range:678 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, 8.2Mm, Blue, 3.3Vdc; Led Color Dialight - 96Y6398 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, 8.2Mm, Blue, 3.3Vdc; Led Color Dialight
96Y6398
Panel Indicator, 8.2Mm, Blue, 3.3Vdc; Led Color Dialight 96Y6398
PANEL INDICATOR, 8.2MM, BLUE, 3.3VDC; LED Color:Blue; Operating Voltage:3.3VDC; Mounting Hole Dia:8.2mm; Forward Current If:20mA; Luminous Intensity:4.36cd; IP / NEMA Rating:Not Rated; Product Range:678 Series RoHS Compliant: Yes

PANEL INDICATOR, 8.2MM, BLUE, 3.3VDC; LED Color:Blue; Operating Voltage:3.3VDC; Mounting Hole Dia:8.2mm; Forward Current If:20mA; Luminous Intensity:4.36cd; IP / NEMA Rating:Not Rated; Product Range:678 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 96Y6398
Product Name Panel Indicator, 8.2Mm, Blue, 3.3Vdc; Led Color Dialight
LED Type Blue; Blue
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736272 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
LED White Lighting - 516-4177-2-ND - DigiKey
Specs
LED Package: 1212 (3030 Metric)
LED Type White
Color Temperature 5000 K
View Details
2 suppliers
Specs
LED Package: T-1-3/4
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details