Dialight Corp. Panel Indicator, 8.2Mm, Orange, 2Vdc; Led Color Dialight 678-3331-113F

Description
PANEL INDICATOR, 8.2MM, ORANGE, 2VDC; LED Color:Orange; Operating Voltage:2VDC; Mounting Hole Dia:8.2mm; Forward Current If:20mA; Luminous Intensity:3.26cd; IP / NEMA Rating:Not Rated; Product Range:678 Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, 8.2MM, ORANGE, 2VDC; LED Color:Orange; Operating Voltage:2VDC; Mounting Hole Dia:8.2mm; Forward Current If:20mA; Luminous Intensity:3.26cd; IP / NEMA Rating:Not Rated; Product Range:678 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, 8.2Mm, Orange, 2Vdc; Led Color Dialight - 96Y6397 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, 8.2Mm, Orange, 2Vdc; Led Color Dialight
96Y6397
Panel Indicator, 8.2Mm, Orange, 2Vdc; Led Color Dialight 96Y6397
PANEL INDICATOR, 8.2MM, ORANGE, 2VDC; LED Color:Orange; Operating Voltage:2VDC; Mounting Hole Dia:8.2mm; Forward Current If:20mA; Luminous Intensity:3.26cd; IP / NEMA Rating:Not Rated; Product Range:678 Series RoHS Compliant: Yes

PANEL INDICATOR, 8.2MM, ORANGE, 2VDC; LED Color:Orange; Operating Voltage:2VDC; Mounting Hole Dia:8.2mm; Forward Current If:20mA; Luminous Intensity:3.26cd; IP / NEMA Rating:Not Rated; Product Range:678 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 96Y6397
Product Name Panel Indicator, 8.2Mm, Orange, 2Vdc; Led Color Dialight
LED Type Orange; Orange
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736273 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
LED Indication - Discrete - 516-AEMD-CE3L-XZQ02CT-ND - DigiKey
Specs
LED Package: 3-SMD, Gull Wing
LED Type Cyan
Peak Wavelength 501 nm (5010 Å)
View Details
IDEA, Inc.
Specs
LED Package: 5 mm
LED Type Red (optional feature); Yellow (optional feature); Green (optional feature); Multi-Colored
Peak Wavelength 697 nm (6970 Å)
View Details