Dialight Corp. Panel Indicator, 8.2Mm, Green, 3.3Vdc; Led Color Dialight 678-3231-112F

Description
PANEL INDICATOR, 8.2MM, GREEN, 3.3VDC; LED Color:Green; Operating Voltage:3.3VDC; Mounting Hole Dia:8.2mm; Forward Current If:20mA; Luminous Intensity:30.6cd; IP / NEMA Rating:Not Rated; Product Range:678 Series RoHS Compliant: Yes
Description
PANEL INDICATOR, 8.2MM, GREEN, 3.3VDC; LED Color:Green; Operating Voltage:3.3VDC; Mounting Hole Dia:8.2mm; Forward Current If:20mA; Luminous Intensity:30.6cd; IP / NEMA Rating:Not Rated; Product Range:678 Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, 8.2Mm, Green, 3.3Vdc; Led Color Dialight - 96Y6396 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, 8.2Mm, Green, 3.3Vdc; Led Color Dialight
96Y6396
Panel Indicator, 8.2Mm, Green, 3.3Vdc; Led Color Dialight 96Y6396
PANEL INDICATOR, 8.2MM, GREEN, 3.3VDC; LED Color:Green; Operating Voltage:3.3VDC; Mounting Hole Dia:8.2mm; Forward Current If:20mA; Luminous Intensity:30.6cd; IP / NEMA Rating:Not Rated; Product Range:678 Series RoHS Compliant: Yes

PANEL INDICATOR, 8.2MM, GREEN, 3.3VDC; LED Color:Green; Operating Voltage:3.3VDC; Mounting Hole Dia:8.2mm; Forward Current If:20mA; Luminous Intensity:30.6cd; IP / NEMA Rating:Not Rated; Product Range:678 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 96Y6396
Product Name Panel Indicator, 8.2Mm, Green, 3.3Vdc; Led Color Dialight
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1918849 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 2.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
1W Mini High Power LED - ASMT-JR10-AST01 - Broadcom Inc.
Specs
LED Type Red
Viewing Angle 635 degrees
Optical Power Output 1000 milliwatts
View Details
2 suppliers
Specs
LED Type Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 36 degrees
View Details