Dialight Corp. Panel Indicator, 8.5Mm, Blue, 6Vdc; Led Color Dialight 678-1415-324F

Description
PANEL INDICATOR, 8.5MM, BLUE, 6VDC; LED Color:Blue; Operating Voltage:6VDC; Mounting Hole Dia:8.5mm; Forward Current If:20mA; Luminous Intensity:220mcd; IP / NEMA Rating:Not Rated; Product Range:678 Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, 8.5MM, BLUE, 6VDC; LED Color:Blue; Operating Voltage:6VDC; Mounting Hole Dia:8.5mm; Forward Current If:20mA; Luminous Intensity:220mcd; IP / NEMA Rating:Not Rated; Product Range:678 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, 8.5Mm, Blue, 6Vdc; Led Color Dialight - 96Y6361 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, 8.5Mm, Blue, 6Vdc; Led Color Dialight
96Y6361
Panel Indicator, 8.5Mm, Blue, 6Vdc; Led Color Dialight 96Y6361
PANEL INDICATOR, 8.5MM, BLUE, 6VDC; LED Color:Blue; Operating Voltage:6VDC; Mounting Hole Dia:8.5mm; Forward Current If:20mA; Luminous Intensity:220mcd; IP / NEMA Rating:Not Rated; Product Range:678 Series RoHS Compliant: Yes

PANEL INDICATOR, 8.5MM, BLUE, 6VDC; LED Color:Blue; Operating Voltage:6VDC; Mounting Hole Dia:8.5mm; Forward Current If:20mA; Luminous Intensity:220mcd; IP / NEMA Rating:Not Rated; Product Range:678 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 96Y6361
Product Name Panel Indicator, 8.5Mm, Blue, 6Vdc; Led Color Dialight
LED Type Blue; Blue
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736320 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
Chip LED with reflector - SML-010MT - ROHM Semiconductor GmbH
Specs
LED Package: 3x2 (t=1.3)
LED Type Yellow; Green
Peak Wavelength 570 nm (5700 Å)
View Details
Led Light Bar, Warm Wht, 6600Lm, 1.458M; Light Colour Ledvance - 85AC2476 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 60000 milliwatts
View Details