Dialight Corp. Panel Indicator, 8.5Mm, Blue, 24Vdc; Led Color Dialight 678-1412-344F

Description
PANEL INDICATOR, 8.5MM, BLUE, 24VDC; LED Color:Blue; Operating Voltage:24VDC; Mounting Hole Dia:8.5mm; Forward Current If:20mA; Luminous Intensity:220mcd; IP / NEMA Rating:Not Rated; Product Range:678 Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, 8.5MM, BLUE, 24VDC; LED Color:Blue; Operating Voltage:24VDC; Mounting Hole Dia:8.5mm; Forward Current If:20mA; Luminous Intensity:220mcd; IP / NEMA Rating:Not Rated; Product Range:678 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, 8.5Mm, Blue, 24Vdc; Led Color Dialight - 96Y6360 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, 8.5Mm, Blue, 24Vdc; Led Color Dialight
96Y6360
Panel Indicator, 8.5Mm, Blue, 24Vdc; Led Color Dialight 96Y6360
PANEL INDICATOR, 8.5MM, BLUE, 24VDC; LED Color:Blue; Operating Voltage:24VDC; Mounting Hole Dia:8.5mm; Forward Current If:20mA; Luminous Intensity:220mcd; IP / NEMA Rating:Not Rated; Product Range:678 Series RoHS Compliant: Yes

PANEL INDICATOR, 8.5MM, BLUE, 24VDC; LED Color:Blue; Operating Voltage:24VDC; Mounting Hole Dia:8.5mm; Forward Current If:20mA; Luminous Intensity:220mcd; IP / NEMA Rating:Not Rated; Product Range:678 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 96Y6360
Product Name Panel Indicator, 8.5Mm, Blue, 24Vdc; Led Color Dialight
LED Type Blue; Blue
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736371 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1550 nm (15500 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: Pigtail Loop lead
LED Type Red
Peak Wavelength 660 nm (6600 Å)
View Details
.250
Specs
LED Type Red; Green; Blue; White; Multi-Colored; Amber, Cool White, Clear
Forward Current 15 to 22 milliamps
Forward Voltage 2 to 28 volts
View Details