Dialight Corp. Panel Indicator, 8.2Mm, Orange, 12Vdc; Led Color Dialight 678-1335-233F

Description
PANEL INDICATOR, 8.2MM, ORANGE, 12VDC; LED Color:Orange; Operating Voltage:12VDC; Mounting Hole Dia:8.2mm; Forward Current If:20mA; Luminous Intensity:8.535cd; IP / NEMA Rating:Not Rated; Product Range:678 Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, 8.2MM, ORANGE, 12VDC; LED Color:Orange; Operating Voltage:12VDC; Mounting Hole Dia:8.2mm; Forward Current If:20mA; Luminous Intensity:8.535cd; IP / NEMA Rating:Not Rated; Product Range:678 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, 8.2Mm, Orange, 12Vdc; Led Color Dialight - 96Y6356 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, 8.2Mm, Orange, 12Vdc; Led Color Dialight
96Y6356
Panel Indicator, 8.2Mm, Orange, 12Vdc; Led Color Dialight 96Y6356
PANEL INDICATOR, 8.2MM, ORANGE, 12VDC; LED Color:Orange; Operating Voltage:12VDC; Mounting Hole Dia:8.2mm; Forward Current If:20mA; Luminous Intensity:8.535cd; IP / NEMA Rating:Not Rated; Product Range:678 Series RoHS Compliant: Yes

PANEL INDICATOR, 8.2MM, ORANGE, 12VDC; LED Color:Orange; Operating Voltage:12VDC; Mounting Hole Dia:8.2mm; Forward Current If:20mA; Luminous Intensity:8.535cd; IP / NEMA Rating:Not Rated; Product Range:678 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 96Y6356
Product Name Panel Indicator, 8.2Mm, Orange, 12Vdc; Led Color Dialight
LED Type Orange; Orange
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918830 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: Panel Mount
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
Infrared LED - IB5E1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details