Dialight Corp. Panel Indicator, 8.2Mm, Orange, 2Vdc; Led Color Dialight 678-1331-113F

Description
PANEL INDICATOR, 8.2MM, ORANGE, 2VDC; LED Color:Orange; Operating Voltage:2VDC; Mounting Hole Dia:8.2mm; Forward Current If:20mA; Luminous Intensity:2.21cd; IP / NEMA Rating:Not Rated; Product Range:678 Series RoHS Compliant: Yes
Description
PANEL INDICATOR, 8.2MM, ORANGE, 2VDC; LED Color:Orange; Operating Voltage:2VDC; Mounting Hole Dia:8.2mm; Forward Current If:20mA; Luminous Intensity:2.21cd; IP / NEMA Rating:Not Rated; Product Range:678 Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, 8.2Mm, Orange, 2Vdc; Led Color Dialight - 96Y6351 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, 8.2Mm, Orange, 2Vdc; Led Color Dialight
96Y6351
Panel Indicator, 8.2Mm, Orange, 2Vdc; Led Color Dialight 96Y6351
PANEL INDICATOR, 8.2MM, ORANGE, 2VDC; LED Color:Orange; Operating Voltage:2VDC; Mounting Hole Dia:8.2mm; Forward Current If:20mA; Luminous Intensity:2.21cd; IP / NEMA Rating:Not Rated; Product Range:678 Series RoHS Compliant: Yes

PANEL INDICATOR, 8.2MM, ORANGE, 2VDC; LED Color:Orange; Operating Voltage:2VDC; Mounting Hole Dia:8.2mm; Forward Current If:20mA; Luminous Intensity:2.21cd; IP / NEMA Rating:Not Rated; Product Range:678 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 96Y6351
Product Name Panel Indicator, 8.2Mm, Orange, 2Vdc; Led Color Dialight
LED Type Orange; Orange
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1501926 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 30 x 46.5 x 3.5mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - F5D2 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
LED Indication - Discrete - 67-2219-6-ND - DigiKey
ITW Electronic Component Solutions - Lumex
Specs
LED Package: 0603 (1608 Metric)
LED Type Red
Peak Wavelength 628 nm (6280 Å)
View Details
4 suppliers