Dialight Corp. Panel Indicator, 8.5Mm, Orange, 24Vdc; Led Color Dialight 678-1315-343F

Description
PANEL INDICATOR, 8.5MM, ORANGE, 24VDC; LED Color:Orange; Operating Voltage:24VDC; Mounting Hole Dia:8.5mm; Forward Current If:20mA; Luminous Intensity:490mcd; IP / NEMA Rating:Not Rated; Product Range:678 Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, 8.5MM, ORANGE, 24VDC; LED Color:Orange; Operating Voltage:24VDC; Mounting Hole Dia:8.5mm; Forward Current If:20mA; Luminous Intensity:490mcd; IP / NEMA Rating:Not Rated; Product Range:678 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, 8.5Mm, Orange, 24Vdc; Led Color Dialight - 96Y6350 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, 8.5Mm, Orange, 24Vdc; Led Color Dialight
96Y6350
Panel Indicator, 8.5Mm, Orange, 24Vdc; Led Color Dialight 96Y6350
PANEL INDICATOR, 8.5MM, ORANGE, 24VDC; LED Color:Orange; Operating Voltage:24VDC; Mounting Hole Dia:8.5mm; Forward Current If:20mA; Luminous Intensity:490mcd; IP / NEMA Rating:Not Rated; Product Range:678 Series RoHS Compliant: Yes

PANEL INDICATOR, 8.5MM, ORANGE, 24VDC; LED Color:Orange; Operating Voltage:24VDC; Mounting Hole Dia:8.5mm; Forward Current If:20mA; Luminous Intensity:490mcd; IP / NEMA Rating:Not Rated; Product Range:678 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 96Y6350
Product Name Panel Indicator, 8.5Mm, Orange, 24Vdc; Led Color Dialight
LED Type Orange; Orange
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269494 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1000 milliwatts
Array Array
Number of Array Elements 1
View Details
Specs
LED Package: T-1-3/4
LED Type Yellow; Green; Multi-Colored
Peak Wavelength 585 nm (5850 Å)
View Details
3.0X2.2MM YELLOW SMD LED - AA3022YS-4.5SF - Kingbright Corporation
Specs
LED Package: PLCC SMD-3.0X2.2mm
LED Type Yellow
Peak Wavelength 588 nm (5880 Å)
View Details
2 suppliers