Dialight Corp. Panel Indicator, 8.5Mm, Orange, 12Vdc; Led Color Dialight 678-1315-333F

Description
PANEL INDICATOR, 8.5MM, ORANGE, 12VDC; LED Color:Orange; Operating Voltage:12VDC; Mounting Hole Dia:8.5mm; Forward Current If:20mA; Luminous Intensity:490mcd; IP / NEMA Rating:Not Rated; Product Range:678 Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, 8.5MM, ORANGE, 12VDC; LED Color:Orange; Operating Voltage:12VDC; Mounting Hole Dia:8.5mm; Forward Current If:20mA; Luminous Intensity:490mcd; IP / NEMA Rating:Not Rated; Product Range:678 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, 8.5Mm, Orange, 12Vdc; Led Color Dialight - 96Y6349 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, 8.5Mm, Orange, 12Vdc; Led Color Dialight
96Y6349
Panel Indicator, 8.5Mm, Orange, 12Vdc; Led Color Dialight 96Y6349
PANEL INDICATOR, 8.5MM, ORANGE, 12VDC; LED Color:Orange; Operating Voltage:12VDC; Mounting Hole Dia:8.5mm; Forward Current If:20mA; Luminous Intensity:490mcd; IP / NEMA Rating:Not Rated; Product Range:678 Series RoHS Compliant: Yes

PANEL INDICATOR, 8.5MM, ORANGE, 12VDC; LED Color:Orange; Operating Voltage:12VDC; Mounting Hole Dia:8.5mm; Forward Current If:20mA; Luminous Intensity:490mcd; IP / NEMA Rating:Not Rated; Product Range:678 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 96Y6349
Product Name Panel Indicator, 8.5Mm, Orange, 12Vdc; Led Color Dialight
LED Type Orange; Orange
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736255 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Specs
LED Package: T-1 3/4
LED Type Red
Viewing Angle 120 degrees
View Details