Dialight Corp. Panel Indicator, 8.5Mm, Orange, 6Vdc; Led Color Dialight 678-1315-323F

Description
PANEL INDICATOR, 8.5MM, ORANGE, 6VDC; LED Color:Orange; Operating Voltage:6VDC; Mounting Hole Dia:8.5mm; Forward Current If:20mA; Luminous Intensity:490mcd; IP / NEMA Rating:Not Rated; Product Range:678 Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, 8.5MM, ORANGE, 6VDC; LED Color:Orange; Operating Voltage:6VDC; Mounting Hole Dia:8.5mm; Forward Current If:20mA; Luminous Intensity:490mcd; IP / NEMA Rating:Not Rated; Product Range:678 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, 8.5Mm, Orange, 6Vdc; Led Color Dialight - 96Y6348 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, 8.5Mm, Orange, 6Vdc; Led Color Dialight
96Y6348
Panel Indicator, 8.5Mm, Orange, 6Vdc; Led Color Dialight 96Y6348
PANEL INDICATOR, 8.5MM, ORANGE, 6VDC; LED Color:Orange; Operating Voltage:6VDC; Mounting Hole Dia:8.5mm; Forward Current If:20mA; Luminous Intensity:490mcd; IP / NEMA Rating:Not Rated; Product Range:678 Series RoHS Compliant: Yes

PANEL INDICATOR, 8.5MM, ORANGE, 6VDC; LED Color:Orange; Operating Voltage:6VDC; Mounting Hole Dia:8.5mm; Forward Current If:20mA; Luminous Intensity:490mcd; IP / NEMA Rating:Not Rated; Product Range:678 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 96Y6348
Product Name Panel Indicator, 8.5Mm, Orange, 6Vdc; Led Color Dialight
LED Type Orange; Orange
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2017475 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 270 nm (2700 Å)
Viewing Angle 130 degrees
View Details
Infrared LED - IB5D1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details