Dialight Corp. Panel Indicator, 8.5Mm, Orange, 24Vdc; Led Color Dialight 678-1312-343F

Description
PANEL INDICATOR, 8.5MM, ORANGE, 24VDC; LED Color:Orange; Operating Voltage:24VDC; Mounting Hole Dia:8.5mm; Forward Current If:20mA; Luminous Intensity:490mcd; IP / NEMA Rating:Not Rated; Product Range:678 Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, 8.5MM, ORANGE, 24VDC; LED Color:Orange; Operating Voltage:24VDC; Mounting Hole Dia:8.5mm; Forward Current If:20mA; Luminous Intensity:490mcd; IP / NEMA Rating:Not Rated; Product Range:678 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, 8.5Mm, Orange, 24Vdc; Led Color Dialight - 96Y6347 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, 8.5Mm, Orange, 24Vdc; Led Color Dialight
96Y6347
Panel Indicator, 8.5Mm, Orange, 24Vdc; Led Color Dialight 96Y6347
PANEL INDICATOR, 8.5MM, ORANGE, 24VDC; LED Color:Orange; Operating Voltage:24VDC; Mounting Hole Dia:8.5mm; Forward Current If:20mA; Luminous Intensity:490mcd; IP / NEMA Rating:Not Rated; Product Range:678 Series RoHS Compliant: Yes

PANEL INDICATOR, 8.5MM, ORANGE, 24VDC; LED Color:Orange; Operating Voltage:24VDC; Mounting Hole Dia:8.5mm; Forward Current If:20mA; Luminous Intensity:490mcd; IP / NEMA Rating:Not Rated; Product Range:678 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 96Y6347
Product Name Panel Indicator, 8.5Mm, Orange, 24Vdc; Led Color Dialight
LED Type Orange; Orange
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736277 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.8 x 3.8 x 0.9mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
Visible Emitter - MTE5052W-UBG - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: TO-18 Metal Can Flat
LED Type Green; Blue; Multi-Colored
Peak Wavelength 525 nm (5250 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 70 degrees
View Details