Dialight Corp. Panel Indicator, 8.2Mm, Green, 3.3Vdc; Led Color Dialight 678-1231-112F

Description
PANEL INDICATOR, 8.2MM, GREEN, 3.3VDC; LED Color:Green; Operating Voltage:3.3VDC; Mounting Hole Dia:8.2mm; Forward Current If:20mA; Luminous Intensity:46.86cd; IP / NEMA Rating:Not Rated; Product Range:678 Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, 8.2MM, GREEN, 3.3VDC; LED Color:Green; Operating Voltage:3.3VDC; Mounting Hole Dia:8.2mm; Forward Current If:20mA; Luminous Intensity:46.86cd; IP / NEMA Rating:Not Rated; Product Range:678 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, 8.2Mm, Green, 3.3Vdc; Led Color Dialight - 96Y6338 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, 8.2Mm, Green, 3.3Vdc; Led Color Dialight
96Y6338
Panel Indicator, 8.2Mm, Green, 3.3Vdc; Led Color Dialight 96Y6338
PANEL INDICATOR, 8.2MM, GREEN, 3.3VDC; LED Color:Green; Operating Voltage:3.3VDC; Mounting Hole Dia:8.2mm; Forward Current If:20mA; Luminous Intensity:46.86cd; IP / NEMA Rating:Not Rated; Product Range:678 Series RoHS Compliant: Yes

PANEL INDICATOR, 8.2MM, GREEN, 3.3VDC; LED Color:Green; Operating Voltage:3.3VDC; Mounting Hole Dia:8.2mm; Forward Current If:20mA; Luminous Intensity:46.86cd; IP / NEMA Rating:Not Rated; Product Range:678 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 96Y6338
Product Name Panel Indicator, 8.2Mm, Green, 3.3Vdc; Led Color Dialight
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736296 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
<p>Mini-mold Chip LED (I<sub>V</sub> rank reduction products)</p> - SML-D12M1W - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Yellow; Green
Peak Wavelength 572 nm (5720 Å)
View Details
2 suppliers