Dialight Corp. Panel Indicator, 8.5Mm, Green, 24Vdc; Led Color Dialight 678-1215-342F

Description
PANEL INDICATOR, 8.5MM, GREEN, 24VDC; LED Color:Green; Operating Voltage:24VDC; Mounting Hole Dia:8.5mm; Forward Current If:20mA; Luminous Intensity:2.92cd; IP / NEMA Rating:Not Rated; Product Range:678 Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, 8.5MM, GREEN, 24VDC; LED Color:Green; Operating Voltage:24VDC; Mounting Hole Dia:8.5mm; Forward Current If:20mA; Luminous Intensity:2.92cd; IP / NEMA Rating:Not Rated; Product Range:678 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, 8.5Mm, Green, 24Vdc; Led Color Dialight - 96Y6337 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, 8.5Mm, Green, 24Vdc; Led Color Dialight
96Y6337
Panel Indicator, 8.5Mm, Green, 24Vdc; Led Color Dialight 96Y6337
PANEL INDICATOR, 8.5MM, GREEN, 24VDC; LED Color:Green; Operating Voltage:24VDC; Mounting Hole Dia:8.5mm; Forward Current If:20mA; Luminous Intensity:2.92cd; IP / NEMA Rating:Not Rated; Product Range:678 Series RoHS Compliant: Yes

PANEL INDICATOR, 8.5MM, GREEN, 24VDC; LED Color:Green; Operating Voltage:24VDC; Mounting Hole Dia:8.5mm; Forward Current If:20mA; Luminous Intensity:2.92cd; IP / NEMA Rating:Not Rated; Product Range:678 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 96Y6337
Product Name Panel Indicator, 8.5Mm, Green, 24Vdc; Led Color Dialight
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918828 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
Auto Focus Auxiliary Flash LED - ASMT-FJ70-AFJ00 - Broadcom Inc.
Specs
LED Type Orange
Peak Wavelength 612 nm (6120 Å)
Viewing Angle 12 degrees
View Details
Specs
LED Package: T-1
LED Type Orange
Peak Wavelength 610 nm (6100 Å)
View Details