Dialight Corp. Panel Indicator, 8.5Mm, Green, 12Vdc; Led Color Dialight 678-1215-332F

Description
PANEL INDICATOR, 8.5MM, GREEN, 12VDC; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:8.5mm; Forward Current If:20mA; Luminous Intensity:2.92cd; IP / NEMA Rating:Not Rated; Product Range:678 Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, 8.5MM, GREEN, 12VDC; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:8.5mm; Forward Current If:20mA; Luminous Intensity:2.92cd; IP / NEMA Rating:Not Rated; Product Range:678 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, 8.5Mm, Green, 12Vdc; Led Color Dialight - 96Y6336 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, 8.5Mm, Green, 12Vdc; Led Color Dialight
96Y6336
Panel Indicator, 8.5Mm, Green, 12Vdc; Led Color Dialight 96Y6336
PANEL INDICATOR, 8.5MM, GREEN, 12VDC; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:8.5mm; Forward Current If:20mA; Luminous Intensity:2.92cd; IP / NEMA Rating:Not Rated; Product Range:678 Series RoHS Compliant: Yes

PANEL INDICATOR, 8.5MM, GREEN, 12VDC; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:8.5mm; Forward Current If:20mA; Luminous Intensity:2.92cd; IP / NEMA Rating:Not Rated; Product Range:678 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 96Y6336
Product Name Panel Indicator, 8.5Mm, Green, 12Vdc; Led Color Dialight
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269556 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - ALMD-CB3D-STC02-ND - DigiKey
Specs
LED Package: 4-SMD, Gull Wing
LED Type Blue
Peak Wavelength 464 nm (4640 Å)
View Details
Specs
LED Package: T-1-3/4
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details