Dialight Corp. Panel Indicator, 8.5Mm, Green, 12Vdc; Led Color Dialight 678-1212-332F

Description
PANEL INDICATOR, 8.5MM, GREEN, 12VDC; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:8.5mm; Forward Current If:20mA; Luminous Intensity:2.92cd; IP / NEMA Rating:Not Rated; Product Range:678 Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, 8.5MM, GREEN, 12VDC; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:8.5mm; Forward Current If:20mA; Luminous Intensity:2.92cd; IP / NEMA Rating:Not Rated; Product Range:678 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, 8.5Mm, Green, 12Vdc; Led Color Dialight - 96Y6333 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, 8.5Mm, Green, 12Vdc; Led Color Dialight
96Y6333
Panel Indicator, 8.5Mm, Green, 12Vdc; Led Color Dialight 96Y6333
PANEL INDICATOR, 8.5MM, GREEN, 12VDC; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:8.5mm; Forward Current If:20mA; Luminous Intensity:2.92cd; IP / NEMA Rating:Not Rated; Product Range:678 Series RoHS Compliant: Yes

PANEL INDICATOR, 8.5MM, GREEN, 12VDC; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:8.5mm; Forward Current If:20mA; Luminous Intensity:2.92cd; IP / NEMA Rating:Not Rated; Product Range:678 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 96Y6333
Product Name Panel Indicator, 8.5Mm, Green, 12Vdc; Led Color Dialight
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736344 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
LED Indication - Discrete - 1497-XZFBB79WTR-ND - DigiKey
Specs
LED Package: 1507 (3718 Metric)
LED Type Blue
Peak Wavelength 465 nm (4650 Å)
View Details
Led, Hb, Cool White, 3W, 160Lm, Full Reel; Product Range Lumex - 78R9024 - Newark, An Avnet Company
Specs
LED Type White; Cool White
Viewing Angle 100 degrees
View Details