Dialight Corp. Panel Indicator, 8.2Mm, Red, 6Vdc; Led Color Dialight 678-1132-221F

Description
PANEL INDICATOR, 8.2MM, RED, 6VDC; LED Color:Red; Operating Voltage:6VDC; Mounting Hole Dia:8.2mm; Forward Current If:20mA; Luminous Intensity:2.21cd; IP / NEMA Rating:Not Rated; Product Range:678 Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, 8.2MM, RED, 6VDC; LED Color:Red; Operating Voltage:6VDC; Mounting Hole Dia:8.2mm; Forward Current If:20mA; Luminous Intensity:2.21cd; IP / NEMA Rating:Not Rated; Product Range:678 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, 8.2Mm, Red, 6Vdc; Led Color Dialight - 96Y6326 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, 8.2Mm, Red, 6Vdc; Led Color Dialight
96Y6326
Panel Indicator, 8.2Mm, Red, 6Vdc; Led Color Dialight 96Y6326
PANEL INDICATOR, 8.2MM, RED, 6VDC; LED Color:Red; Operating Voltage:6VDC; Mounting Hole Dia:8.2mm; Forward Current If:20mA; Luminous Intensity:2.21cd; IP / NEMA Rating:Not Rated; Product Range:678 Series RoHS Compliant: Yes

PANEL INDICATOR, 8.2MM, RED, 6VDC; LED Color:Red; Operating Voltage:6VDC; Mounting Hole Dia:8.2mm; Forward Current If:20mA; Luminous Intensity:2.21cd; IP / NEMA Rating:Not Rated; Product Range:678 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 96Y6326
Product Name Panel Indicator, 8.2Mm, Red, 6Vdc; Led Color Dialight
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2097972 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Number of Array Elements 1
View Details
OneWhite SMT PLCC-2 LED Indicator - ASMT-UWB1-NX3D2 - Broadcom Inc.
Specs
LED Package: PLCC
LED Type White
Color Temperature 5000 K
View Details
4 suppliers
Specs
LED Package: T-1
LED Type Red; Green; Multi-Colored
Peak Wavelength 635 nm (6350 Å)
View Details