Dialight Corp. Panel Indicator, 8.2Mm, Red, 2Vdc; Led Color Dialight 678-1131-111F

Description
PANEL INDICATOR, 8.2MM, RED, 2VDC; LED Color:Red; Operating Voltage:2VDC; Mounting Hole Dia:8.2mm; Forward Current If:20mA; Luminous Intensity:2.21cd; IP / NEMA Rating:Not Rated; Product Range:678 Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, 8.2MM, RED, 2VDC; LED Color:Red; Operating Voltage:2VDC; Mounting Hole Dia:8.2mm; Forward Current If:20mA; Luminous Intensity:2.21cd; IP / NEMA Rating:Not Rated; Product Range:678 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, 8.2Mm, Red, 2Vdc; Led Color Dialight - 96Y6325 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, 8.2Mm, Red, 2Vdc; Led Color Dialight
96Y6325
Panel Indicator, 8.2Mm, Red, 2Vdc; Led Color Dialight 96Y6325
PANEL INDICATOR, 8.2MM, RED, 2VDC; LED Color:Red; Operating Voltage:2VDC; Mounting Hole Dia:8.2mm; Forward Current If:20mA; Luminous Intensity:2.21cd; IP / NEMA Rating:Not Rated; Product Range:678 Series RoHS Compliant: Yes

PANEL INDICATOR, 8.2MM, RED, 2VDC; LED Color:Red; Operating Voltage:2VDC; Mounting Hole Dia:8.2mm; Forward Current If:20mA; Luminous Intensity:2.21cd; IP / NEMA Rating:Not Rated; Product Range:678 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 96Y6325
Product Name Panel Indicator, 8.2Mm, Red, 2Vdc; Led Color Dialight
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1000 milliwatts
Array Array
Number of Array Elements 1
View Details
Circular LED lamp - SLA560BN4T - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ5
LED Type Blue; Transparent Colorless
Peak Wavelength 470 nm (4700 Å)
View Details
Led Light Bar, White, 6200Lm, 47W; Light Color Sylvania - 23AH2479 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 47000 milliwatts
View Details