Dialight Corp. Panel Indicator, 8.5Mm, Red, 12Vdc; Led Color Dialight 678-1115-331F

Description
PANEL INDICATOR, 8.5MM, RED, 12VDC; LED Color:Red; Operating Voltage:12VDC; Mounting Hole Dia:8.5mm; Forward Current If:20mA; Luminous Intensity:320mcd; IP / NEMA Rating:Not Rated; Product Range:678 Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, 8.5MM, RED, 12VDC; LED Color:Red; Operating Voltage:12VDC; Mounting Hole Dia:8.5mm; Forward Current If:20mA; Luminous Intensity:320mcd; IP / NEMA Rating:Not Rated; Product Range:678 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, 8.5Mm, Red, 12Vdc; Led Color Dialight - 96Y6323 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, 8.5Mm, Red, 12Vdc; Led Color Dialight
96Y6323
Panel Indicator, 8.5Mm, Red, 12Vdc; Led Color Dialight 96Y6323
PANEL INDICATOR, 8.5MM, RED, 12VDC; LED Color:Red; Operating Voltage:12VDC; Mounting Hole Dia:8.5mm; Forward Current If:20mA; Luminous Intensity:320mcd; IP / NEMA Rating:Not Rated; Product Range:678 Series RoHS Compliant: Yes

PANEL INDICATOR, 8.5MM, RED, 12VDC; LED Color:Red; Operating Voltage:12VDC; Mounting Hole Dia:8.5mm; Forward Current If:20mA; Luminous Intensity:320mcd; IP / NEMA Rating:Not Rated; Product Range:678 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 96Y6323
Product Name Panel Indicator, 8.5Mm, Red, 12Vdc; Led Color Dialight
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2186859 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Hot white
Array Array
Number of Array Elements 1
View Details
Specs
LED Package: T-1-3/4
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details