Dialight Corp. Panel Indicator, 8.5Mm, Red, 24Vdc; Led Color Dialight 678-1112-341F

Description
PANEL INDICATOR, 8.5MM, RED, 24VDC; LED Color:Red; Operating Voltage:24VDC; Mounting Hole Dia:8.5mm; Forward Current If:20mA; Luminous Intensity:320mcd; IP / NEMA Rating:Not Rated; Product Range:678 Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, 8.5MM, RED, 24VDC; LED Color:Red; Operating Voltage:24VDC; Mounting Hole Dia:8.5mm; Forward Current If:20mA; Luminous Intensity:320mcd; IP / NEMA Rating:Not Rated; Product Range:678 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, 8.5Mm, Red, 24Vdc; Led Color Dialight - 96Y6321 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, 8.5Mm, Red, 24Vdc; Led Color Dialight
96Y6321
Panel Indicator, 8.5Mm, Red, 24Vdc; Led Color Dialight 96Y6321
PANEL INDICATOR, 8.5MM, RED, 24VDC; LED Color:Red; Operating Voltage:24VDC; Mounting Hole Dia:8.5mm; Forward Current If:20mA; Luminous Intensity:320mcd; IP / NEMA Rating:Not Rated; Product Range:678 Series RoHS Compliant: Yes

PANEL INDICATOR, 8.5MM, RED, 24VDC; LED Color:Red; Operating Voltage:24VDC; Mounting Hole Dia:8.5mm; Forward Current If:20mA; Luminous Intensity:320mcd; IP / NEMA Rating:Not Rated; Product Range:678 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 96Y6321
Product Name Panel Indicator, 8.5Mm, Red, 24Vdc; Led Color Dialight
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269531 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Optical Power Output 635 milliwatts
View Details
Dwarf Star 1 Chip LED Backlight Module - Green - MD-BW-ES1-G - ECO Light LED
Specs
LED Type Green
Optical Power Output 240 milliwatts
View Details